ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9615MUV-LBE2

Description
IC REG 3.5V TO 60V INPUT 1CH
Datasheet
Description
IC REG 3.5V TO 60V INPUT 1CH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD9615MUV-LBE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD9615MUV-LBE2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9615MUV-LBE2
IC REG 3.5V TO 60V INPUT 1CH

IC REG 3.5V TO 60V INPUT 1CH

Supplier's Site
Dc/dc Ctrl, Syn Boost/flyback, 105Deg C; Supply Voltage Min Rohm - 01AH6758 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Syn Boost/flyback, 105Deg C; Supply Voltage Min Rohm
01AH6758
Dc/dc Ctrl, Syn Boost/flyback, 105Deg C; Supply Voltage Min Rohm 01AH6758
DC/DC CTRL, SYN BOOST/FLYBACK, 105DEG C; Supply Voltage Min:3.5V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:VQFN; No. of Pins:16Pins; Switching Frequency:2.5MHz; RoHS Compliant: Yes

DC/DC CTRL, SYN BOOST/FLYBACK, 105DEG C; Supply Voltage Min:3.5V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:VQFN; No. of Pins:16Pins; Switching Frequency:2.5MHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number BD9615MUV-LBE2 01AH6758
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Syn Boost/flyback, 105Deg C; Supply Voltage Min Rohm
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923200 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details