ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9611MUV-E2

Description
IC REG CTRLR BUCK 20VQFN
Datasheet
Description
IC REG CTRLR BUCK 20VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD9611MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD9611MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9611MUV-E2
IC REG CTRLR BUCK 20VQFN

IC REG CTRLR BUCK 20VQFN

Supplier's Site
Dc/dc Ctrl, Syn Buck, -40 To 105Deg C; Supply Voltage Min Rohm - 01AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Syn Buck, -40 To 105Deg C; Supply Voltage Min Rohm
01AH6757
Dc/dc Ctrl, Syn Buck, -40 To 105Deg C; Supply Voltage Min Rohm 01AH6757
DC/DC CTRL, SYN BUCK, -40 TO 105DEG C; Supply Voltage Min:10V; Supply Voltage Max:56V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:20Pins; Switching Frequency:500kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYN BUCK, -40 TO 105DEG C; Supply Voltage Min:10V; Supply Voltage Max:56V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:20Pins; Switching Frequency:500kHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number BD9611MUV-E2 01AH6757
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Syn Buck, -40 To 105Deg C; Supply Voltage Min Rohm
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291779 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-252
View Details
Interface Transceiver IC - 749-AAT4295IJS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
5 suppliers
 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Power Switch ICs - 1901291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details