ROHM Semiconductor USA, LLC Dc/dc Conv, Buck, Adj O/p, 500Khz, Vqfn; Topology Rohm BD9610AMUV-E2

Description
DC/DC CONV, BUCK, ADJ O/P, 500KHZ, VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:10V; Input Voltage Max:56V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:-; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, ADJ O/P, 500KHZ, VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:10V; Input Voltage Max:56V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, Adj O/p, 500Khz, Vqfn; Topology Rohm - 53X2995 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, Adj O/p, 500Khz, Vqfn; Topology Rohm
53X2995
Dc/dc Conv, Buck, Adj O/p, 500Khz, Vqfn; Topology Rohm 53X2995
DC/DC CONV, BUCK, ADJ O/P, 500KHZ, VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:10V; Input Voltage Max:56V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:-; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, ADJ O/P, 500KHZ, VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:10V; Input Voltage Max:56V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53X2995
Product Name Dc/dc Conv, Buck, Adj O/p, 500Khz, Vqfn; Topology Rohm
Input Voltage 10 to 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details