ROHM Semiconductor GmbH 7.5V to 15V, 2A 1ch Synchronous Buck Converter BD95821MUV

Description
BD95821MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also incorporates H3Reg™ technology, a Rohm proprietary constant ONTIME control mode which facilitates ultra-high transient response against changes in load without external compensation components. Fixed soft start function, power good function, and short circuit / over voltage protection with timer latch functions are incorporated. The BD95821MUV is designed for power supplies for Digital AV Equipment.
Description
BD95821MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also incorporates H3Reg™ technology, a Rohm proprietary constant ONTIME control mode which facilitates ultra-high transient response against changes in load without external compensation components. Fixed soft start function, power good function, and short circuit / over voltage protection with timer latch functions are incorporated. The BD95821MUV is designed for power supplies for Digital AV Equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

BD95821MUV is a synchronous buck converter designed to operate within an input voltage range of 7.5V to 15V and can deliver an output current of up to 2A. The output voltage can be adjusted between 0.8V and 5.5V, making it suitable for various applications. The device features built-in N-MOSFET power transistors, which contribute to its compact design and high efficiency. It utilizes ROHM's proprietary H¬=Reg,Ñ¢ technology, enabling fast transient response without the need for external compensation components. Key protective features include over current protection, thermal shutdown, under-voltage lockout, short circuit protection, and over voltage protection. The converter also includes a fixed soft start function and a power good output. It is particularly well-suited for powering digital AV equipment, such as LCD TVs, set-top boxes, and DVD/Blu-ray players. The package dimensions are 3.0mm x 3.0mm x 1.0mm, making it a space-efficient solution for various electronic designs.

Datasheet Summary
Powered by GS/AI

BD95821MUV is a synchronous buck converter designed to operate within an input voltage range of 7.5V to 15V and can deliver an output current of up to 2A. The output voltage can be adjusted between 0.8V and 5.5V, making it suitable for various applications. The device features built-in N-MOSFET power transistors, which contribute to its compact design and high efficiency. It utilizes ROHM's proprietary H¬=Reg,Ñ¢ technology, enabling fast transient response without the need for external compensation components. Key protective features include over current protection, thermal shutdown, under-voltage lockout, short circuit protection, and over voltage protection. The converter also includes a fixed soft start function and a power good output. It is particularly well-suited for powering digital AV equipment, such as LCD TVs, set-top boxes, and DVD/Blu-ray players. The package dimensions are 3.0mm x 3.0mm x 1.0mm, making it a space-efficient solution for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
7.5V to 15V, 2A 1ch Synchronous Buck Converter - BD95821MUV - ROHM Semiconductor GmbH
Willich, Germany
7.5V to 15V, 2A 1ch Synchronous Buck Converter
BD95821MUV
7.5V to 15V, 2A 1ch Synchronous Buck Converter BD95821MUV
BD95821MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also incorporates H3Reg™ technology, a Rohm proprietary constant ONTIME control mode which facilitates ultra-high transient response against changes in load without external compensation components. Fixed soft start function, power good function, and short circuit / over voltage protection with timer latch functions are incorporated. The BD95821MUV is designed for power supplies for Digital AV Equipment.

BD95821MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also incorporates H3Reg™ technology, a Rohm proprietary constant ONTIME control mode which facilitates ultra-high transient response against changes in load without external compensation components. Fixed soft start function, power good function, and short circuit / over voltage protection with timer latch functions are incorporated. The BD95821MUV is designed for power supplies for Digital AV Equipment.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD95821MUV
Product Name 7.5V to 15V, 2A 1ch Synchronous Buck Converter
Package Type Other; VQFN016V3030
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Specs
Package Type Other; CDIP
Features Brushless DC Motor Control,DC Motor Control,Diff Curr Sense Amp,Tachometer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS115B0LD - TLS115B0LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC05D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 2 to 6 volts
View Details