ROHM Semiconductor USA, LLC LED Drivers BD9489F-GE2

Description
LED Driver IC Output Dimming
Request a Quote Datasheet
Description
LED Driver IC Output Dimming
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 846-BD9489F-GE2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
PMIC - PMIC - LED Drivers - BD9489F-GE2 - 722655-BD9489F-GE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD9489F-GE2
722655-BD9489F-GE2
PMIC - PMIC - LED Drivers - BD9489F-GE2 722655-BD9489F-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 722655-BD9489F-GE2 Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 150kHz Internal Switch(s): No Topology: Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 9V Voltage - Supply (Maximum): 35V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 722655-BD9489F-GE2
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 150kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 9V
Voltage - Supply (Maximum): 35V

Buy Now
Singapore, Singapore
Boost LED Driver IC
137-BD9489F-GE2
Boost LED Driver IC 137-BD9489F-GE2
IC LED DVR BOOST 1CH SOP16 Product overview: BD9489F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9489F-GE2 can be used for catalog matching and distributor lookup.

IC LED DVR BOOST 1CH SOP16 Product overview: BD9489F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9489F-GE2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
BD9489F-GE2
LED Lighting Drivers BD9489F-GE2
LED Lighting Drivers 1ch Boost White LED Driver for LCD

LED Lighting Drivers 1ch Boost White LED Driver for LCD

Buy Now Datasheet
PMIC - LED Drivers - BD9489F-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD9489F-GE2
PMIC - LED Drivers BD9489F-GE2
IC LED DVR BOOST 1CH SOP16

IC LED DVR BOOST 1CH SOP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD9489F-GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD9489F-GE2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD9489F-GE2
IC LED DVR BOOST 1CH SOP16

IC LED DVR BOOST 1CH SOP16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 846-BD9489F-GE2TR-ND 722655-BD9489F-GE2 137-BD9489F-GE2 BD9489F-GE2 BD9489F-GE2 BD9489F-GE2
Product Name LED Drivers PMIC - PMIC - LED Drivers - BD9489F-GE2 Boost LED Driver IC LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - CAT3636HV3-T2 - Lingto Electronic Limited
Specs
Output Current 32 milliamps
View Details
LED Drivers - 7587585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM3433 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3433SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 14 volts
View Details
5 suppliers