LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
IC LED DRIVER CTRLR PWM 18SOP Product overview: BD9488F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9488F-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011518-BD9488F-GE2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 150kHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: BD9488F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOP
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 9V
Alternative Parts (Cross-Reference): FL7732M; BCR 402W H6327; SFDLB3638; CS1612-FSZ;
Introduction Date: July 18, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LED Lighting Drivers WL-CSP EEPROM
IC LED DRIVER CTRLR PWM 18SOP
IC LED DVR BOOST 1CH SOP18
LED DRIVER, -40 TO 85DEG C, SOP-18; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:800kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD9488F-GE2CT-ND | 137-BD9488F-GE2 | 011518-BD9488F-GE2 | BD9488F-GE2 | BD9488F-GE2 | BD9488F-GE2 | 73AC9736 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - BD9488F-GE2 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, -40 To 85Deg C, Sop-18; Device Topology Rohm |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 9 to 18 volts | 9 to 18 volts | 9 volts | 9 to 18 volts | 9 to 18 volts | ||
| Features | RoHS Compliant | RoHS Compliant |