IC LED DRIVER CTRLR PWM 24SSOP Product overview: BD9483FV-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9483FV-GE2 can be used for catalog matching and distributor lookup.
IC WHITE LED DRIVER 24SSOP
LED Lighting Drivers 4.5V Drive Nch MOSFET
LED DRIVER, BOOST, 150KHZ, SSOP-B24; Device Topology:Boost (Step Up); Input Voltage Min:11V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:150kHz; No. of Outputs:2Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER CTRLR PWM 24SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD9483FV-GE2 | BD9483FV-GE2 | BD9483FV-GE2 | 01AH6753 | BD9483FV-GE2 |
| Product Name | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Boost, 150Khz, Ssop-B24; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 11 to 35 volts | 11 to 35 volts | 11 to 35 volts | ||
| Number of Channels | 2 # | ||||
| Package Type | Tape & Reel (TR) |