LED Driver IC 2 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 24-SOP
LED Driver IC 2 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 24-SOP
IC LED DRIVER CTRLR PWM 24SOP Product overview: BD9483F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9483F-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115541-BD9483F-GE2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 150kHz
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOP
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 11V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR PWM 24SOP
LED DRIVER, BOOST, 150KHZ, SOP-24; Device Topology:Boost (Step Up); Input Voltage Min:11V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:150kHz; No. of Outputs:2Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED Lighting Drivers Bi-directional zener diodes
IC WHITE LED DRIVER SOP24
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD9483F-GE2CT-ND | 137-BD9483F-GE2 | 115541-BD9483F-GE2 | BD9483F-GE2 | 01AH6752 | BD9483F-GE2 | BD9483F-GE2 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - BD9483F-GE2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 150Khz, Sop-24; Device Topology Rohm | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 11 to 35 volts | 11 to 35 volts | 11 volts | 11 to 35 volts | 11 to 35 volts | ||
| Features | RoHS Compliant | RoHS Compliant |