ROHM Semiconductor USA, LLC White LED Driver for large LCD Panels (DCDC Converter type) BD9479FV

Description
BD9479FV is a high efficiency driver for white LEDsand designed for large LCDs. This IC is built-in a boostDCDC converters that employ an array of LEDs as thelight source. BD9479FV has some protect functionagainst fault conditions, such as the over-voltageprotecti on (OVP), the over current limit protection ofDCDC (OCP), the short circuit protection (SCP), theopen detection of LED string. Therefore BD9479FV isavailable for the fail-safe design over a wide rangeoutput voltage.
Description
BD9479FV is a high efficiency driver for white LEDsand designed for large LCDs. This IC is built-in a boostDCDC converters that employ an array of LEDs as thelight source. BD9479FV has some protect functionagainst fault conditions, such as the over-voltageprotecti on (OVP), the over current limit protection ofDCDC (OCP), the short circuit protection (SCP), theopen detection of LED string. Therefore BD9479FV isavailable for the fail-safe design over a wide rangeoutput voltage.
Datasheet
Datasheet Summary
Powered by GS/AI

BD9479FV is a high-efficiency white LED driver specifically designed for large LCD panels, utilizing a boost DC-DC converter to power an array of LEDs. It features an 8-channel constant current driver with a maximum LED setting current of 500mA, allowing for precise control over brightness. The device supports both analog and individual channel PWM dimming functions, enhancing flexibility in lighting applications. Built-in protection mechanisms include over-voltage protection (OVP), over-current limit protection (OCP), short circuit protection (SCP), and open detection for LED strings, ensuring reliable operation under fault conditions. The operating voltage range is from 9.0V to 35.0V, with an oscillator frequency of 150kHz. The device operates within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The BD9479FV is packaged in an SSOP-B40 format, measuring 13.6mm x 7.80mm x 1.80mm, with a pin pitch of 0.65mm. This product is ideal for applications in TVs, computer displays, and notebook LCD backlighting.

Datasheet Summary
Powered by GS/AI

BD9479FV is a high-efficiency white LED driver specifically designed for large LCD panels, utilizing a boost DC-DC converter to power an array of LEDs. It features an 8-channel constant current driver with a maximum LED setting current of 500mA, allowing for precise control over brightness. The device supports both analog and individual channel PWM dimming functions, enhancing flexibility in lighting applications. Built-in protection mechanisms include over-voltage protection (OVP), over-current limit protection (OCP), short circuit protection (SCP), and open detection for LED strings, ensuring reliable operation under fault conditions. The operating voltage range is from 9.0V to 35.0V, with an oscillator frequency of 150kHz. The device operates within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The BD9479FV is packaged in an SSOP-B40 format, measuring 13.6mm x 7.80mm x 1.80mm, with a pin pitch of 0.65mm. This product is ideal for applications in TVs, computer displays, and notebook LCD backlighting.

Suppliers

Company
Product
Description
Supplier Links
White LED Driver for large LCD Panels (DCDC Converter type) - BD9479FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
White LED Driver for large LCD Panels (DCDC Converter type)
BD9479FV
White LED Driver for large LCD Panels (DCDC Converter type) BD9479FV
BD9479FV is a high efficiency driver for white LEDsand designed for large LCDs. This IC is built-in a boostDCDC converters that employ an array of LEDs as thelight source. BD9479FV has some protect functionagainst fault conditions, such as the over-voltageprotecti on (OVP), the over current limit protection ofDCDC (OCP), the short circuit protection (SCP), theopen detection of LED string. Therefore BD9479FV isavailable for the fail-safe design over a wide rangeoutput voltage.

BD9479FV is a high efficiency driver for white LEDsand designed for large LCDs. This IC is built-in a boostDCDC converters that employ an array of LEDs as thelight source. BD9479FV has some protect functionagainst fault conditions, such as the over-voltageprotection (OVP), the over current limit protection ofDCDC (OCP), the short circuit protection (SCP), theopen detection of LED string. Therefore BD9479FV isavailable for the fail-safe design over a wide rangeoutput voltage.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD9479FV
Product Name White LED Driver for large LCD Panels (DCDC Converter type)
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details