IC WHITE LED DRIVER SOP28 Product overview: BD9420F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9420F-GE2 can be used for catalog matching and distributor lookup.
LED Driver IC Output Dimming
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864093-BD9420F-GE2
Series: *
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: BD9420
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD9420F-GE2TR, BD9420F-GE2CT, BD9420F-GE2DKR, BD9420F-GE2TR
IC WHITE LED DRIVER SOP28
IC WHITE LED DRIVER SOP28
LED Lighting Drivers White LED Driver for large LCD Panels
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD9420F-GE2 | 846-BD9420F-GE2TR-ND | 864093-BD9420F-GE2 | BD9420F-GE2 | BD9420F-GE2 | BD9420F-GE2 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - BD9420F-GE2 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Number of Channels | 6 # | |||||
| Package Type | Tape & Reel (TR) |