LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-SSOP-A
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-SSOP-A
LED DRIVER, BOOST, 1MHZ, SSOP-A24; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1MHz; No. of Outputs:2Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRIVER RGLTR PWM 24SSOP
2CH BOOST UP TYPE WHITE LED DRIV
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 846-BD9416FS-E2TR-ND | 01AH6750 | BD9416FS-E2 | BD9416FS-E2 |
| Product Name | LED Drivers | Led Driver, Boost, 1Mhz, Ssop-A24; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |