PFC DIRECT CURRENT RESONANCE TYP Product overview: BD94121F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD94121F-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864091-BD94121F-GE2
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver IC 1 Output DC DC Controller - Analog, PWM Dimming 2.3mA 18-SOP
Package: 18-SOIC (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD94121
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD94121F-GE2CT, BD94121F-GE2TR, BD94121F-GE2DKR
LED Driver IC 1 Output DC DC Controller Analog, PWM Dimming 2.3mA 18-SOP
IC LED DVR CONT 2.3MA 18SOP
PFC DIRECT CURRENT RESONANCE TYP
LED Lighting Drivers Std PFC 1Ch 9-18V SOP18
PFC DIRECT CURRENT RESONANCE TYP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD94121F-GE2 | 864091-BD94121F-GE2 | BD94121F-GE2CT-ND | BD94121F-GE2 | BD94121F-GE2 | BD94121F-GE2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - BD94121F-GE2 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Input Voltage | 9 to 18 volts | 9 to 18 volts | 9 to 18 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 18-SOP | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |