IC LED DRIVER CTRLR PWM 16SOP Product overview: BD9409F-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9409F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320312-BD9409F-E2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 150kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 11.5V
Voltage - Supply (Max): 35V
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9409F-E2DKR,BD9409
Base Product Number: BD9409
RoHS Status: ROHS3 Compliant
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOP
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOP
1CH BOOST UP TYPE WHITE LED DRIV
IC LED DRIVER CTRLR PWM 16SOP
LED Lighting Drivers Std Boost 1Ch 11.5-35V SOP16
LED DRIVER, BOOST, 1MHZ, SOP-16; Device Topology:Boost (Step Up); Input Voltage Min:11.5V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD9409F-E2 | 1320312-BD9409F-E2 | BD9409F-E2CT-ND | BD9409F-E2 | BD9409F-E2 | BD9409F-E2 | 01AH6745 |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Boost, 1Mhz, Sop-16; Device Topology Rohm |
| Input Voltage | 11.5 to 35 volts | 11.5 to 35 volts | 11.5 to 35 volts | 11.5 to 35 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 16-SOIC (0.173", 4.40mm Width) |