IC LED DRIVER RGLTR PWM 16SOP Product overview: BD94062F-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD94062F-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 16-SOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 16-SOP
Win Source Part Number: 961252-BD94062F-E2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 9V
Frequency: 150kHz ~ 800kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 10.5V
Voltage - Supply (Max): 35V
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD94062F-E2CT,84
IC LED DRIVER RGLTR PWM 16SOP
LED DRIVER, BUCK, 800KHZ, SOP-16; Device Topology:Buck (Step Down); Input Voltage Min:10.5V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:800kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
1CH BUCK TYPE WHITE LED DRIVER F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD94062F-E2 | 846-BD94062F-E2TR-ND | 961252-BD94062F-E2 | BD94062F-E2 | 01AH6743 | BD94062F-E2 |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 800Khz, Sop-16; Device Topology Rohm | PMIC - LED Drivers |
| Input Voltage | 10.5 to 35 volts | 10.5 to 35 volts | 10.5 to 35 volts | 10.5 to 35 volts | ||
| Output Voltage | 9 volts | 9 volts | 9 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 16-SOIC (0.173", 4.40mm Width) |