IC LED DRVR RGLTR PWM 40HTSSOP Product overview: BD9397EFV-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9397EFV-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 717921-BD9397EFV-GE2
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Family Name: BD9397EFV-GE2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 40-HTSSOP-B
Voltage Supply MAX: 35V
Output Current per Channel: 400mA
Voltage Supply MIN: 9V
Alternative Parts (Cross-Reference): HV9985K6-G; HV9989K6-G; HV9982K6-G;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC WHITE LED DVR 40HTSSOP
IC LED DRVR RGLTR PWM 40HTSSOP
LED Lighting Drivers White LED Driver for large LCD panel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD9397EFV-GE2 | 717921-BD9397EFV-GE2 | BD9397EFV-GE2 | BD9397EFV-GE2 | BD9397EFV-GE2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - BD9397EFV-GE2 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 9 to 35 volts | 9 to 35 volts | |||
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) |