ROHM Semiconductor USA, LLC Integrated Circuits(ICs) BD9328EFJ

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 234708-BD9328EFJ Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 234708-BD9328EFJ Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 234708-BD9328EFJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
234708-BD9328EFJ
Integrated Circuits(ICs) 234708-BD9328EFJ
Manufacturer: Rohm Semiconductor Win Source Part Number: 234708-BD9328EFJ Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 234708-BD9328EFJ
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 234708-BD9328EFJ
Product Name Integrated Circuits(ICs)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 15A 40A MOSFET Transistor - 278-BSZ058N03LSGATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
8 suppliers
CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3648-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0700 ohms
IDSS 33000 milliamps
View Details