ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9300F-E2

Description
IC REG CTRLR BUCK/BOOST 14-SOP
Datasheet
Description
IC REG CTRLR BUCK/BOOST 14-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD9300F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD9300F-E2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9300F-E2
IC REG CTRLR BUCK/BOOST 14-SOP

IC REG CTRLR BUCK/BOOST 14-SOP

Supplier's Site
Dc/dc Ctrl, Boost/buck/invert, 85Deg C; Supply Voltage Min Rohm - 01AH6739 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Boost/buck/invert, 85Deg C; Supply Voltage Min Rohm
01AH6739
Dc/dc Ctrl, Boost/buck/invert, 85Deg C; Supply Voltage Min Rohm 01AH6739
DC/DC CTRL, BOOST/BUCK/INVERT, 85DEG C; Supply Voltage Min:3.6V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOP; No. of Pins:14Pins; Switching Frequency:800kHz; Topology:Boost, RoHS Compliant: Yes

DC/DC CTRL, BOOST/BUCK/INVERT, 85DEG C; Supply Voltage Min:3.6V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOP; No. of Pins:14Pins; Switching Frequency:800kHz; Topology:Boost, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number BD9300F-E2 01AH6739
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Boost/buck/invert, 85Deg C; Supply Voltage Min Rohm
Device Type CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65217A-24LTXIT - CY7C65217A-24LTXIT - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
5 suppliers
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details