IC PREAMP HBD PIR SENSOR 14SSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864087-BD9251FV-GE2
Operating Temperature Range: -30°C ~ 75°C
Package: Reel - TR
Package: 14-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD9251
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PREAMP HBD PIR SENSOR 14SSOP Product overview: BD9251FV-GE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BD9251FV-GE2 can be used for catalog matching and distributor lookup.
IC PREAMP HBD PIR SENSOR 14SSOP
IC PREAMP HBD PIR SENSOR 14SSOP
Sensor Interface PYROELEC SENSR INFRARED PREAMP IC
IC PREAMP HBD PIR SENSOR 14SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BD9251FV-GE2-ND | 864087-BD9251FV-GE2 | 752-BD9251FV-GE2 | BD9251FV-GE2 | BD9251FV-GE2 | BD9251FV-GE2 | BD9251FV-GE2 |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - BD9251FV-GE2 | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |