IC PREAMP HBD PIR SENSOR 14-SSOP Product overview: BD9251FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BD9251FV-E2 can be used for catalog matching and distributor lookup.
IC PREAMP HBD PIR SENSOR 14-SSOP
IC PREAMP HBD PIR SENSOR 14-SSOP
IC PREAMP HBD PIR SENSOR 14-SSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023101-BD9251FV-E2
Packaging: Reel - TR
Type: Preamplifier
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 75°C
Case / Package: 14-SSOP
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC PREAMP HBD PIR SENSOR 14-SSOP
Sensor Interface Amplier IC for PIR Sensor
IC PREAMP HBD PIR SENSOR 14-SSOP
IC PREAMP HBD PIR SENSOR 14-SSOP
IC PREAMP HBD PIR SENSOR 14-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-BD9251FV-E2 | BD9251FV-E2CT-ND | 1023101-BD9251FV-E2 | BD9251FV-E2 | BD9251FV-E2 | BD9251FV-E2 | BD9251FV-E2 | BD9251FV-E2 |
| Product Name | SSOP Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - BD9251FV-E2 | Interface - Sensor and Detector Interfaces | Sensor Interface | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Preamplifier | Storage Interface | ||
| Features | RoHS | RoHS | RoHS | |||||
| Pd | 440 milliwatts | 440 milliwatts |