ROHM Semiconductor USA, LLC Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs BD9206EFV

Description
BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).
Datasheet
Description
BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs - BD9206EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs
BD9206EFV
Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs BD9206EFV
BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).

BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category LED Drivers
Product Number BD9206EFV
Product Name Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 30 volts
Output Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL1902FAZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
View Details
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSN - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers