The BD91N01NUX is a USB Type-C sink port detection and protection integrated circuit designed by Quarktwin Technology Ltd. It supports USB Type-C specifications from 1.0 to 1.3, providing functionalities such as plug attach and detach detection, orientation detection, and current detection. The device features VBUS over voltage and under voltage protection, ensuring the safety of connected systems. It operates within a VBUS voltage range of 4.0 V to 5.5 V and a VDDIO voltage range of 1.7 V to 5.5 V, with a maximum tolerance voltage of 28 V on the VBUS and CC pins. The operational temperature range is from -30 °C to +85 °C. The product is packaged in a compact VSON010X3020 form factor, measuring 3.00 mm x 2.00 mm x 0.60 mm, making it suitable for various applications including printers, scanners, AI speakers, and cameras.
USB Type C PMIC VSON010X3020
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD91N01NUX-E2 |
| Product Name | Power Management - Specialized |
| Type | 10-UFDFN Exposed Pad |