Single Output Regulators
Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986612-A8585KLKTR-T-
Output Current: 2 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 4 V
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 10-LSOP (0.154"", 3.90mm Width) Exposed Pad"
Switching Regulator, Product overview: A8585KLKTR-T-2 from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8585KLKTR-T-2 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 10-LSOP (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 5V 2A 10SOIC
IC REG BUCK 5V 2A 10SOIC
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8585KLKTR-T-2 | 986612-A8585KLKTR-T-2 | A8585KLKTR-T-2-ND | 739-A8585KLKTR-T-2 | A8585KLKTR-T-2 | A8585KLKTR-T-2 | A8585KLKTR-T-2 |
| Product Name | Automotive Wide Input Voltage 2A Buck Reg | PMIC - PMIC - Voltage Regulators - Linear + Switching - A8585KLKTR-T-2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 4 volts | 4 to 35 volts | 4 to 35 volts | ||||
| Operating Temperature | -40 C (-40 F) | ||||||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed |