ROHM Semiconductor GmbH 2.6V to 5.5V, 4A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter BD90541MUV-C

Description
The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.
Datasheet
Description
The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6V to 5.5V, 4A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter - BD90541MUV-C - ROHM Semiconductor GmbH
Willich, Germany
2.6V to 5.5V, 4A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter
BD90541MUV-C
2.6V to 5.5V, 4A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter BD90541MUV-C
The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.

The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD90541MUV-C
Product Name 2.6V to 5.5V, 4A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter
Package Type Other; VQFN20SV4040
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Gates and Inverters - 74AHCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO252-5 - 376-AUIPS7141RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details