ROHM Semiconductor USA, LLC Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm BD9016KV-ME2

Description
DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48; Supply Voltage Min:3.9V; Supply Voltage Max:30V; No. of Outputs:2 Output; Controller IC Case Style:VQFP; No. of Pins:48Pins; Switching Frequency:550kHz; Topology:Synchronous Buck (Step Down);RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48; Supply Voltage Min:3.9V; Supply Voltage Max:30V; No. of Outputs:2 Output; Controller IC Case Style:VQFP; No. of Pins:48Pins; Switching Frequency:550kHz; Topology:Synchronous Buck (Step Down);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm - 58AC8536 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm
58AC8536
Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm 58AC8536
DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48; Supply Voltage Min:3.9V; Supply Voltage Max:30V; No. of Outputs:2 Output; Controller IC Case Style:VQFP; No. of Pins:48Pins; Switching Frequency:550kHz; Topology:Synchronous Buck (Step Down);RoHS Compliant: Yes

DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48; Supply Voltage Min:3.9V; Supply Voltage Max:30V; No. of Outputs:2 Output; Controller IC Case Style:VQFP; No. of Pins:48Pins; Switching Frequency:550kHz; Topology:Synchronous Buck (Step Down);RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD9016KV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD9016KV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9016KV-ME2
IC REG CTRLR BUCK 48VQFP

IC REG CTRLR BUCK 48VQFP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 58AC8536 BD9016KV-ME2
Product Name Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 3.9V
Pins 48 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details