ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9015KV-ME2

Description
IC REG CTRLR BUCK 48VQFP
Datasheet
Description
IC REG CTRLR BUCK 48VQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD9015KV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD9015KV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9015KV-ME2
IC REG CTRLR BUCK 48VQFP

IC REG CTRLR BUCK 48VQFP

Supplier's Site
Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm - 58AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm
58AC8535
Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm 58AC8535
DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48; Supply Voltage Min:3.9V; Supply Voltage Max:30V; No. of Outputs:2 Output; Controller IC Case Style:VQFP; No. of Pins:48Pins; Switching Frequency:550kHz; Topology:Synchronous Buck (Step Down);RoHS Compliant: Yes

DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48; Supply Voltage Min:3.9V; Supply Voltage Max:30V; No. of Outputs:2 Output; Controller IC Case Style:VQFP; No. of Pins:48Pins; Switching Frequency:550kHz; Topology:Synchronous Buck (Step Down);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number BD9015KV-ME2 58AC8535
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48; Supply Voltage Min Rohm
Device Type CardBus Controller
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Controllers - 448-CY7C68001-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Interface Transceiver IC - 702-SI32171-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Triple inverting Schmitt trigger - 74AHC3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details