ROHM Semiconductor GmbH 3.9 to 30V, 2ch Synchronous Rectification Step-Down Controller BD9015KV-M

Description
The BD9015KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal for eco-designs(low power consumption) of numerous electronics. All channels have enable pins, soft start functionality and power good outputs. Startup and shutdown can be controlled independently. An integrated PLL circuit can be synchronized to an external 250kHz to 600kHz clock signal.
Description
The BD9015KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal for eco-designs(low power consumption) of numerous electronics. All channels have enable pins, soft start functionality and power good outputs. Startup and shutdown can be controlled independently. An integrated PLL circuit can be synchronized to an external 250kHz to 600kHz clock signal.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD9015KV-M is a synchronous rectification step-down controller designed for a wide input voltage range of 3.9V to 30V and features dual channel output. It utilizes N-channel MOSFET direct drive and offers high efficiency, making it suitable for low power consumption applications. The controller supports an output voltage range from 0.8V to 10V and operates with a switching frequency adjustable between 250 kHz and 550 kHz. Key functionalities include independent ON/OFF control for each channel, soft start capabilities, and integrated overcurrent protection with self-recovery. The device also features a power good indicator and low voltage/over voltage detection circuits for enhanced reliability. It is AEC-Q100 qualified, indicating suitability for automotive applications, and operates within a temperature range of -40¬8C to +105¬8C. The package type is VQFP48C, measuring 9.00 mm x 9.00 mm x 1.60 mm.

Datasheet Summary
Powered by GS/AI

The BD9015KV-M is a synchronous rectification step-down controller designed for a wide input voltage range of 3.9V to 30V and features dual channel output. It utilizes N-channel MOSFET direct drive and offers high efficiency, making it suitable for low power consumption applications. The controller supports an output voltage range from 0.8V to 10V and operates with a switching frequency adjustable between 250 kHz and 550 kHz. Key functionalities include independent ON/OFF control for each channel, soft start capabilities, and integrated overcurrent protection with self-recovery. The device also features a power good indicator and low voltage/over voltage detection circuits for enhanced reliability. It is AEC-Q100 qualified, indicating suitability for automotive applications, and operates within a temperature range of -40¬8C to +105¬8C. The package type is VQFP48C, measuring 9.00 mm x 9.00 mm x 1.60 mm.

Suppliers

Company
Product
Description
Supplier Links
3.9 to 30V, 2ch Synchronous Rectification Step-Down Controller - BD9015KV-M - ROHM Semiconductor GmbH
Willich, Germany
3.9 to 30V, 2ch Synchronous Rectification Step-Down Controller
BD9015KV-M
3.9 to 30V, 2ch Synchronous Rectification Step-Down Controller BD9015KV-M
The BD9015KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal for eco-designs(low power consumption) of numerous electronics. All channels have enable pins, soft start functionality and power good outputs. Startup and shutdown can be controlled independently. An integrated PLL circuit can be synchronized to an external 250kHz to 600kHz clock signal.

The BD9015KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal for eco-designs(low power consumption) of numerous electronics. All channels have enable pins, soft start functionality and power good outputs. Startup and shutdown can be controlled independently. An integrated PLL circuit can be synchronized to an external 250kHz to 600kHz clock signal.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD9015KV-M
Product Name 3.9 to 30V, 2ch Synchronous Rectification Step-Down Controller
Package Type Other; VQFP48C
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461-3ES V33 - TLE9461-3ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Gates and Inverters - 74LV04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1846-SP Current-Mode PWM Controller - 5962-8680601V2A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details