Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4699E TLE4699E

Description
The integrated reset as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4699 make it suitable for supplying microprocessor systems in automotive environments. The early warning function supervises the voltage at pin SI. Modifying the reset threshold is possible by an optional resistor divider. The TLE4699 is available in a PG-DSO-14 package which makes it pin-compatible to the TLE4299 as well as in a small thermally enhanced PG-SSOP-14 EP exposed pad package. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA Ultra Low Current Consumption Very Low Drop Out Voltage Enable Function: Below 1µA Current Consumption in off mode Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time Reset Output Active Low Down to V Q = 1 V Integrated Early Warning Comparator Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Available in a small thermally enhanced PG-SSOP-14 EP package Green Product (RoHS Compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications HVAC control module
Request a Quote Datasheet
Description
The integrated reset as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4699 make it suitable for supplying microprocessor systems in automotive environments. The early warning function supervises the voltage at pin SI. Modifying the reset threshold is possible by an optional resistor divider. The TLE4699 is available in a PG-DSO-14 package which makes it pin-compatible to the TLE4299 as well as in a small thermally enhanced PG-SSOP-14 EP exposed pad package. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA Ultra Low Current Consumption Very Low Drop Out Voltage Enable Function: Below 1µA Current Consumption in off mode Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time Reset Output Active Low Down to V Q = 1 V Integrated Early Warning Comparator Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Available in a small thermally enhanced PG-SSOP-14 EP package Green Product (RoHS Compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications HVAC control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4699E - TLE4699E - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4699E
TLE4699E
Power - Power Supply ICs - OPTIREG™ linear - TLE4699E TLE4699E
The integrated reset as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4699 make it suitable for supplying microprocessor systems in automotive environments. The early warning function supervises the voltage at pin SI. Modifying the reset threshold is possible by an optional resistor divider. The TLE4699 is available in a PG-DSO-14 package which makes it pin-compatible to the TLE4299 as well as in a small thermally enhanced PG-SSOP-14 EP exposed pad package. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA Ultra Low Current Consumption Very Low Drop Out Voltage Enable Function: Below 1µA Current Consumption in off mode Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time Reset Output Active Low Down to V Q = 1 V Integrated Early Warning Comparator Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Available in a small thermally enhanced PG-SSOP-14 EP package Green Product (RoHS Compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications HVAC control module

The integrated reset as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4699 make it suitable for supplying microprocessor systems in automotive environments. The early warning function supervises the voltage at pin SI. Modifying the reset threshold is possible by an optional resistor divider. The TLE4699 is available in a PG-DSO-14 package which makes it pin-compatible to the TLE4299 as well as in a small thermally enhanced PG-SSOP-14 EP exposed pad package.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Current Capability 200 mA
  • Ultra Low Current Consumption
  • Very Low Drop Out Voltage
  • Enable Function: Below 1µA Current Consumption in off mode
  • Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time
  • Reset Output Active Low Down to V Q = 1 V
  • Integrated Early Warning Comparator
  • Excellent Line Transient Robustness
  • Maximum Input Voltage -42 V ≤ V I ≤ +45 V
  • Reverse Polarity Protection
  • Short Circuit Protected
  • Over temperature Shutdown
  • Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C
  • Available in a small thermally enhanced PG-SSOP-14 EP package
  • Green Product (RoHS Compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General

Applications

  • HVAC control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4699E
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4699E
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS820F3ELV33 - TLS820F3ELV33 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4699GM - TLE4699GM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - AHP27009SX/HBB - 1164553-AHP27009SX/HBB - Win Source Electronics
Specs
Output Voltage 9 volts
Output Power 120 watts
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details