Amplifier IC 2-Channel (Stereo) Class AB VCSP50L2
Amplifier IC 2-Channel (Stereo) Class AB VCSP50L2
Win Source Part Number: 1158052-BD88400GUL-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Short-Circuit and Thermal Protection
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 80mW x 2 @ 16Ohm
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 14-UFBGA, CSPBGA
Supplier Device Package: VCSP50L2
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BD88400GULE2;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BD88400GUL-E2CT,BD88
Base Product Number: BD88400
IC AMP AB STEREO 80MW VCSP50L2 Product overview: BD88400GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 80MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD88400GUL-E2 can be used for catalog matching and distributor lookup.
Audio Amplifiers Coupling Capacitorless Headphone Amplifiers
IC AMP AB STEREO 80MW VCSP50L2
Amplifier IC 2-Channel (Stereo) Class AB VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | BD88400GUL-E2TR-ND | 1158052-BD88400GUL-E2 | 742-BD88400GUL-E2 | BD88400GUL-E2 | BD88400GUL-E2 | BD88400GUL-E2 | BD88400GUL-E2 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | 80MW Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||
| Output Power | 0.0800 watts | 0.0800 watts | 0.0800 watts | 0.0800 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |