Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023087-BD87A34FVM-T
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: BD87A34FVM-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD87A34FVM-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisory Circuits DETECTOR 3.4V
IC SUPERVISOR 1 CHANNEL 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD87A34FVMTR-ND | 1023087-BD87A34FVM-TR | 691-BD87A34FVM-TR | 687-BD87A34FVM-TR | BD87A34FVM-TR | BD87A34FVM-TR | BD87A34FVM-TR | BD87A34FVM-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - BD87A34FVM-TR | Voltage Supervisor IC | IC SUPERVISOR 1 CHANNEL 8MSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | Watchdog Timer | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | MSOP; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; 8-MSOP | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP | SOP; MSOP; SSOP; VSSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Threshold | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |