BD87007FJ is synchronous rectification controller to be used in the secondary side output. It has a built-in low consumption and high accuracy shunt regulator, which reduces standby power. At continuous conduction mode (CCM) operation, further space saving can be realized when operating without the input switching synchronizing signal of the primary side. BD87007FJ also features a wide operating supply voltage of 2.7V to 32.0V for various output applications. In addition, by adopting the high voltage 120V (Max) process, it is possible to monitor the drain voltage directly.
You can choose from a variety of power and topology evaluation boards.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BD87007FJ |
| Product Name | High Efficiency, Low Standby Power and CCM Corresponding Secondary Side Synchronous Rectification Controller IC |