ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BD8602FV-E2 BD8602FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913260-BD8602FV-E2 Series: * Features: Driver Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913260-BD8602FV-E2 Series: * Features: Driver Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BD8602FV-E2 - 913260-BD8602FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BD8602FV-E2
913260-BD8602FV-E2
PMIC - PMIC - Display Drivers - BD8602FV-E2 913260-BD8602FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913260-BD8602FV-E2 Series: * Features: Driver Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913260-BD8602FV-E2
Series: *
Features: Driver
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Display Drivers - BD8602FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BD8602FV-E2
Display Drivers BD8602FV-E2
Driver

Driver

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 913260-BD8602FV-E2 BD8602FV-E2
Product Name PMIC - PMIC - Display Drivers - BD8602FV-E2 Display Drivers
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 276969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type DFN1010-4
View Details