LED Driver IC Output Dimming
LED Driver IC Output Dimming
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864071-BD8381EFV-ME2
Series: *
Features: LED Driver IC Output Dimming
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BD8381
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BD8381EFV-E2CT-ND, BD8381EFV-ME2DKR, 846-BD8381EFV-ME2TR,
IC LED DRIVER CTRLR DIM 28HTSSOP Product overview: BD8381EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8381EFV-ME2 can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 28HTSSOP
IC LED DRIVER CTRLR DIM 28HTSSOP
IC LED DRIVER CTRLR DIM 28HTSSOP
LED Lighting Drivers IC LED Dvr AUTO GRADE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 846-BD8381EFV-ME2TR-ND | 864071-BD8381EFV-ME2 | 137-BD8381EFV-ME2 | 687-BD8381EFV-ME2 | BD8381EFV-ME2 | BD8381EFV-ME2 | BD8381EFV-ME2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BD8381EFV-ME2 | LED Driver IC | IC LED DRIVER CTRLR DIM 28HTSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5 to 30 volts | 5 to 30 volts | 5 to 30 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |