Win Source Part Number: 980782-BD8378FV-ME2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 35V
Frequency: 1.25MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Number of Outputs: 8
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP-B
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD8378FV-ME2TR,BD837
Base Product Number: BD8378
IC LED DRIVER LINEAR 50MA 16SSOP Product overview: BD8378FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8378FV-ME2 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Dimming 50mA 16-SSOP-B
LED Driver IC 8 Output Linear Dimming 50mA 16-SSOP-B
8CH LED DRIVER IC WITH 3-LINE SE
LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:35V; Output Current Max:400mA; Switching Frequency:1.25MHz; No. of Outputs:8Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LINEAR 50MA 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 980782-BD8378FV-ME2 | 137-BD8378FV-ME2 | BD8378FV-ME2CT-ND | BD8378FV-ME2 | 58AC8528 | BD8378FV-ME2 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 50MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Constant Current; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 35 volts | 35 volts | 35 volts | 35 volts | ||
| Package Type | 16-LSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |