LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
IC LED DRVR LIN PWM 500MA HRP7 Product overview: BD83740HFP-MTR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD83740HFP-MTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1317179-BD83740HFP-M
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount
Frequency: 100kHz ~ 2.2MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 42V
Supplier Device Package: HRP7
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: HRP-7 (7 Leads + Tab)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD83740HFP-MCT,BD837
Base Product Number: BD83740
RoHS Status: ROHS3 Compliant
PWR MGMT SWITCHING REGULATOR
Power Supplies - External/Internal (Off-Board) - LED Drivers
LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD83740HFP-MTR-ND | 137-BD83740HFP-MTR | 1317179-BD83740HFP-MTR | BD83740HFP-MTR | BD83740HFP-MTR | 58AC8527 |
| Product Name | LED Drivers | 500MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Power Supplies - External/Internal (Off-Board) - LED Drivers | Led Driver, Aec-Q100, Constant Current; Device Topology Rohm |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | |||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps | |||
| Features | RoHS Compliant | RoHS Compliant |