ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD83733HFP-MTR BD83733HFP-MTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913258-BD83733HFP-MT R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA HRP7 Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Package: Reel - TR Mounting: Surface Mount Family Name: BD83733 Categories: Integrated Circuits (ICs) Case / Package: HRP7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD83733HFP-MCT, BD83733HFP-MDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913258-BD83733HFP-MT R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA HRP7 Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Package: Reel - TR Mounting: Surface Mount Family Name: BD83733 Categories: Integrated Circuits (ICs) Case / Package: HRP7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD83733HFP-MCT, BD83733HFP-MDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD83733HFP-MTR - 913258-BD83733HFP-MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD83733HFP-MTR
913258-BD83733HFP-MTR
PMIC - PMIC - LED Drivers - BD83733HFP-MTR 913258-BD83733HFP-MTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913258-BD83733HFP-MT R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA HRP7 Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Package: Reel - TR Mounting: Surface Mount Family Name: BD83733 Categories: Integrated Circuits (ICs) Case / Package: HRP7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD83733HFP-MCT, BD83733HFP-MDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913258-BD83733HFP-MTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA HRP7
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD83733
Categories: Integrated Circuits (ICs)
Case / Package: HRP7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD83733HFP-MCT, BD83733HFP-MDKR

Buy Now Datasheet
Singapore, Singapore
500MA LED Driver IC
137-BD83733HFP-MTR
500MA LED Driver IC 137-BD83733HFP-MTR
IC LED DRVR LIN PWM 500MA HRP7 Product overview: BD83733HFP-MTR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD83733HFP-MTR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 500MA HRP7 Product overview: BD83733HFP-MTR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD83733HFP-MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Aec-Q100, 1-Ch, Hrp-7; Device Topology Rohm - 05AC7888 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 1-Ch, Hrp-7; Device Topology Rohm
05AC7888
Led Driver, Aec-Q100, 1-Ch, Hrp-7; Device Topology Rohm 05AC7888
LED DRIVER, AEC-Q100, 1-CH, HRP-7; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HRP; No. of Pins:7Pins; Input Voltage Min:4.5V; Input Voltage Max:42V; Switching RoHS Compliant: Yes

LED DRIVER, AEC-Q100, 1-CH, HRP-7; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HRP; No. of Pins:7Pins; Input Voltage Min:4.5V; Input Voltage Max:42V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - BD83733HFP-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD83733HFP-MTR
PMIC - LED Drivers BD83733HFP-MTR
50V 500MA 1CH SOURCE DRIVER FOR

50V 500MA 1CH SOURCE DRIVER FOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD83733HFP-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD83733HFP-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD83733HFP-MTR
IC LED DRVR LIN PWM 500MA HRP7

IC LED DRVR LIN PWM 500MA HRP7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 913258-BD83733HFP-MTR 137-BD83733HFP-MTR 05AC7888 BD83733HFP-MTR BD83733HFP-MTR
Product Name PMIC - PMIC - LED Drivers - BD83733HFP-MTR 500MA LED Driver IC Led Driver, Aec-Q100, 1-Ch, Hrp-7; Device Topology Rohm PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type HRP7 Tape & Reel (TR)
Input Voltage 4.5 to 42 volts 4.5 to 42 volts 4.5 to 42 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1347410-A8740EEETR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-UFDFN Exposed Pad
View Details
5 suppliers
SMD LED Driver IC - 137-SKY81297-13-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers