50V 200MA 1-CHANNEL LED SOURCE D
LED DRIVER, CONSTANT CURRENT, SMD, HRP-8; Device Topology:Constant Current; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:200mA; Switching Frequency:-; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LINEAR 200MA HRP7
LED Lighting Drivers 50V 200mA 1ch Drvr 5.5-40V; HRP7
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD8372HFP-MTR | 58AC8526 | BD8372HFP-MTR | BD8372HFP-MTR |
| Product Name | PMIC - LED Drivers | Led Driver, Constant Current, Smd, Hrp-8; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Output Current | 200 milliamps | 200 milliamps |