Rochester Electronics PMIC - PMIC - LED Drivers - FAN5345S20X FAN5345S20X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871488-FAN5345S20X Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-FAN5345S20X, 2156-FAN5345S20X-FST R-ND
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871488-FAN5345S20X Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-FAN5345S20X, 2156-FAN5345S20X-FST R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FAN5345S20X - 871488-FAN5345S20X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5345S20X
871488-FAN5345S20X
PMIC - PMIC - LED Drivers - FAN5345S20X 871488-FAN5345S20X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871488-FAN5345S20X Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-FAN5345S20X, 2156-FAN5345S20X-FST R-ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871488-FAN5345S20X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SuperSOT™-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-FAN5345S20X, 2156-FAN5345S20X-FSTR-ND

Buy Now Datasheet
PMIC - LED Drivers - FAN5345S20X - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5345S20X
PMIC - LED Drivers FAN5345S20X
LED DRIVER, 5-SEGMENT, PDSO6

LED DRIVER, 5-SEGMENT, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 871488-FAN5345S20X FAN5345S20X
Product Name PMIC - PMIC - LED Drivers - FAN5345S20X PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1222-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
5 suppliers
LED Drivers - 2111435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
360MA LED Driver IC - 137-TLD1121ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
7 suppliers