ROHM Semiconductor GmbH 3-12V 0.6A 1ch Boost converter BD8314NUV

Description
ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mΩ Nch FET SW, and flexible phase compensation system on board.
Datasheet
Description
ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mΩ Nch FET SW, and flexible phase compensation system on board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-12V 0.6A 1ch Boost converter - BD8314NUV - ROHM Semiconductor GmbH
Willich, Germany
3-12V 0.6A 1ch Boost converter
BD8314NUV
3-12V 0.6A 1ch Boost converter BD8314NUV
ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mΩ Nch FET SW, and flexible phase compensation system on board.

ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mΩ Nch FET SW, and flexible phase compensation system on board.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD8314NUV
Product Name 3-12V 0.6A 1ch Boost converter
Package Type Other; VSON010V3030
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS820F3ELV50 - TLS820F3ELV50 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details