ROHM Semiconductor GmbH 200mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive BD820F5UEFJ-C

Description
BD820F5UEFJ-C is a regulator with a high withstand voltage of 45 V. And it integrates a reset (RESET) that monitors its output and a watchdog timer (WDT). The quiescent current is low while the output current is 200 mA. The reset signal is output when the output of the regulator falls below 4.2 V (Typ). The reset delay time and watchdog monitor time can be adjusted by the external capacitor. This IC uses different production line against series model BD820F50EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
BD820F5UEFJ-C is a regulator with a high withstand voltage of 45 V. And it integrates a reset (RESET) that monitors its output and a watchdog timer (WDT). The quiescent current is low while the output current is 200 mA. The reset signal is output when the output of the regulator falls below 4.2 V (Typ). The reset delay time and watchdog monitor time can be adjusted by the external capacitor. This IC uses different production line against series model BD820F50EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive - BD820F5UEFJ-C - ROHM Semiconductor GmbH
Willich, Germany
200mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive
BD820F5UEFJ-C
200mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive BD820F5UEFJ-C
BD820F5UEFJ-C is a regulator with a high withstand voltage of 45 V. And it integrates a reset (RESET) that monitors its output and a watchdog timer (WDT). The quiescent current is low while the output current is 200 mA. The reset signal is output when the output of the regulator falls below 4.2 V (Typ). The reset delay time and watchdog monitor time can be adjusted by the external capacitor. This IC uses different production line against series model BD820F50EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

BD820F5UEFJ-C is a regulator with a high withstand voltage of 45 V. And it integrates a reset (RESET) that monitors its output and a watchdog timer (WDT). The quiescent current is low while the output current is 200 mA. The reset signal is output when the output of the regulator falls below 4.2 V (Typ). The reset delay time and watchdog monitor time can be adjusted by the external capacitor.
This IC uses different production line against series model BD820F50EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD820F5UEFJ-C
Product Name 200mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Regulator Category Switching
View Details