ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82065FVJ-E2 BD82065FVJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152885-BD82065FVJ-E 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: BD82065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-TSSOP-BJ Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): RT9711CPF; RT9711APF; RT9711AGF; Introduction Date: October 04, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152885-BD82065FVJ-E 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: BD82065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-TSSOP-BJ Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): RT9711CPF; RT9711APF; RT9711AGF; Introduction Date: October 04, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82065FVJ-E2
BD82065FVJ-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82065FVJ-E2 BD82065FVJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152885-BD82065FVJ-E 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: BD82065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-TSSOP-BJ Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): RT9711CPF; RT9711APF; RT9711AGF; Introduction Date: October 04, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152885-BD82065FVJ-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: BD82065
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-TSSOP-BJ
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): RT9711CPF; RT9711APF; RT9711AGF;
Introduction Date: October 04, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm - 73AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm
73AC9728
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm 73AC9728
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82065FVJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82065FVJ-E2
PMIC - Power Distribution Switches, Load Drivers BD82065FVJ-E2
IC PWR SWITCH N-CHAN 1:1 8TSSOP

IC PWR SWITCH N-CHAN 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82065FVJ-E2 73AC9728 BD82065FVJ-E2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82065FVJ-E2 Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703407 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details