Single channel high side switch IC for USB port is a high side switch having over current protection used in power supply line of universal serial bus (USB). N-channel power MOSFET of low on resistance and low supply current are realized in this , over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | BD82061FVJ |
| Product Name | 1ch High Side Switch ICs for USB Devices and Memory Cards |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 0.0700 ohms |
| Propagation Delay | 1.50E7 ns |
| Min Operating Current | 0.1100 mA |