BD82061FVJ-E2 is a low ON-resistance high-side power switch IC designed for USB applications, featuring a current limit threshold of 2.4A. It utilizes N-Channel MOSFET technology with a typical ON-resistance of 70mΩ, ensuring efficient power distribution. The device includes built-in protections such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start function to enhance reliability in operation. The control logic for this part is active low, allowing for straightforward integration into various applications, including PCs, peripherals, and USB hubs. The IC operates within an input voltage range of 2.7V to 5.5V and has a wide operating temperature range of -40°C to +85°C. It is packaged in a TSSOP-B8J format, making it suitable for space-constrained designs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049473-BD82061FVJ-E2
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-BJ
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2068CDGNR; BD82025FVJ-E2; BD82061FVJ-E2; BD82061FVJ;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH N-CHAN 1:1 8TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD82061FVJ-E2 | BD82061FVJ-E2 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82061FVJ-E2 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |