BD82035FVJ is a single-channel high-side switch IC designed for USB applications, utilizing an N-channel power MOSFET with a low on-resistance of 72 m,Ѷ at 5V. It features a current limit of 2.5A, making it suitable for various consumer electronics and PC peripherals. The IC includes several protective functions such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. It operates within an input voltage range of 4.5V to 5.5V and has a standby current of only 0.01OºA. The device is housed in a TSSOP-B8J package, measuring 3.00mm x 4.90mm x 1.10mm, and is rated for an operating temperature range of -40°C to +85°C. The BD82035FVJ is suitable for applications requiring reliable power management in USB hubs and related devices.
BD82035FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.
BD82035FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | BD82035FVJ | BD82035FVJ |
| Product Name | 1ch High Side Switch ICs for USB Devices | 1ch High Side Switch ICs for USB Devices |
| Package Type | Other; TSSOP-B8J | Other; TSSOP-B8J |