LAPIS Semiconductor PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82035FVJ-GE2 BD82035FVJ-GE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864067-BD82035FVJ-GE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD82035 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD82035FVJ-GE2CT, BD82035FVJ-GE2TR, BD82035FVJ-GE2DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864067-BD82035FVJ-GE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD82035 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD82035FVJ-GE2CT, BD82035FVJ-GE2TR, BD82035FVJ-GE2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82035FVJ-GE2
BD82035FVJ-GE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82035FVJ-GE2 BD82035FVJ-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864067-BD82035FVJ-GE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD82035 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD82035FVJ-GE2CT, BD82035FVJ-GE2TR, BD82035FVJ-GE2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864067-BD82035FVJ-GE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD82035
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD82035FVJ-GE2CT, BD82035FVJ-GE2TR, BD82035FVJ-GE2DKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82035FVJ-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82035FVJ-GE2
PMIC - Power Distribution Switches, Load Drivers BD82035FVJ-GE2
IC PWR SWITCH N-CHAN 1:1 8TSSOP

IC PWR SWITCH N-CHAN 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82035FVJ-GE2 BD82035FVJ-GE2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82035FVJ-GE2 PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 444314-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 637896 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details