LAPIS Semiconductor PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82023FVJ-E2 BD82023FVJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023073-BD82023FVJ-E 2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023073-BD82023FVJ-E 2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82023FVJ-E2
BD82023FVJ-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82023FVJ-E2 BD82023FVJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023073-BD82023FVJ-E 2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023073-BD82023FVJ-E2
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.8 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-BJ
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82023FVJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82023FVJ-E2
PMIC - Power Distribution Switches, Load Drivers BD82023FVJ-E2
IC USB PWR SW HI SIDE 1CH 8TSSOP

IC USB PWR SW HI SIDE 1CH 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82023FVJ-E2 BD82023FVJ-E2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82023FVJ-E2 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details