ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BD82006FVJ-MGE2

Description
Win Source Part Number: 1009373-BD82006FVJ-M GE2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP-BJ Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD82006FVJ-MGE2TR,BD 82006FVJ-MGE2DKR,BD8 2006FVJ-MGE2CT Base Product Number: BD82006
Request a Quote Datasheet
Description
Win Source Part Number: 1009373-BD82006FVJ-M GE2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP-BJ Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD82006FVJ-MGE2TR,BD 82006FVJ-MGE2DKR,BD8 2006FVJ-MGE2CT Base Product Number: BD82006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1009373-BD82006FVJ-MGE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1009373-BD82006FVJ-MGE2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1009373-BD82006FVJ-MGE2
Win Source Part Number: 1009373-BD82006FVJ-M GE2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP-BJ Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD82006FVJ-MGE2TR,BD 82006FVJ-MGE2DKR,BD8 2006FVJ-MGE2CT Base Product Number: BD82006

Win Source Part Number: 1009373-BD82006FVJ-MGE2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 70mOhm
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP-BJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD82006FVJ-MGE2TR,BD82006FVJ-MGE2DKR,BD82006FVJ-MGE2CT
Base Product Number: BD82006

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1009373-BD82006FVJ-MGE2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers