ROHM Semiconductor GmbH 1.5A Current Limit High Side Switch ICs BD82005FVJ-M

Description
BD82005FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82005FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.
Datasheet
Description
BD82005FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82005FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Current Limit High Side Switch ICs - BD82005FVJ-M - ROHM Semiconductor GmbH
Willich, Germany
1.5A Current Limit High Side Switch ICs
BD82005FVJ-M
1.5A Current Limit High Side Switch ICs BD82005FVJ-M
BD82005FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82005FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.

BD82005FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82005FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.

Supplier's Site Datasheet
1.5A Current Limit High Side Switch ICs - BD82005FVJ-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5A Current Limit High Side Switch ICs
BD82005FVJ-M
1.5A Current Limit High Side Switch ICs BD82005FVJ-M
BD82005FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82005FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.

BD82005FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82005FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BD82005FVJ-M BD82005FVJ-M
Product Name 1.5A Current Limit High Side Switch ICs 1.5A Current Limit High Side Switch ICs
Package Type Other; TSSOP-B8J Other; TSSOP-B8J
Unlock Full Specs
to access all available technical data

Similar Products

BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SNTR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS6021RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Input Voltage 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Gates and Inverters - 74LV04D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details