ROHM Semiconductor USA, LLC Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Rohm BD82004FVJ-MGE2

Description
POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Rohm - 58AC8516 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Rohm
58AC8516
Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Rohm 58AC8516
POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82004FVJ-MGE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82004FVJ-MGE2
PMIC - Power Distribution Switches, Load Drivers BD82004FVJ-MGE2
IC PWR SWITCH N-CHAN 1:1 8TSSOP

IC PWR SWITCH N-CHAN 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 58AC8516 BD82004FVJ-MGE2
Product Name Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details