ROHM Semiconductor USA, LLC 6ch White LED Driver BD81A76EFV-M

Description
BD81A76EFV-M is a white LED driver with the capability of withstanding high input voltage (maximum 35 V). This driver has 6ch constant-current drivers in 1-chip, where each channel can draw up to 120 mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC converter is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100 Hz dimming function) is possible by PWM input. Features: AEC-Q100 Qualified(Grade 1) 6ch Current Driver for LED Drive Buck-Boost Current Mode DC/DC Converter Control DC/DC Converter Oscillation Frequency by External Synchronized Signal Spread Spectrum Function LSI Protection Function (UVLO, OVP, TSD, OCP, SCP) LED Abnormality Detection Function (Open/Short) VOUT Discharge Function (Buck-Boost Structure Limitation) Specifications: Common Standard: AEC-Q100 (Automotive Grade) Topology: Buck-Boost Number of Outputs: 6 Vin(Min.)[V]: 4.5 Vin(Max.)[V]: 35.0 Output Current(Max.)[mA]: 720.0 Vout(Max.)[V]: 40.0 Frequency(Max.)[MHz] : 2.2 Integrated FET: No Dimming: PWM Operating Temperature (Min.)[°C]: -40 Operating Temperature (Max.)[°C]: 125
Datasheet
Description
BD81A76EFV-M is a white LED driver with the capability of withstanding high input voltage (maximum 35 V). This driver has 6ch constant-current drivers in 1-chip, where each channel can draw up to 120 mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC converter is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100 Hz dimming function) is possible by PWM input. Features: AEC-Q100 Qualified(Grade 1) 6ch Current Driver for LED Drive Buck-Boost Current Mode DC/DC Converter Control DC/DC Converter Oscillation Frequency by External Synchronized Signal Spread Spectrum Function LSI Protection Function (UVLO, OVP, TSD, OCP, SCP) LED Abnormality Detection Function (Open/Short) VOUT Discharge Function (Buck-Boost Structure Limitation) Specifications: Common Standard: AEC-Q100 (Automotive Grade) Topology: Buck-Boost Number of Outputs: 6 Vin(Min.)[V]: 4.5 Vin(Max.)[V]: 35.0 Output Current(Max.)[mA]: 720.0 Vout(Max.)[V]: 40.0 Frequency(Max.)[MHz] : 2.2 Integrated FET: No Dimming: PWM Operating Temperature (Min.)[°C]: -40 Operating Temperature (Max.)[°C]: 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6ch White LED Driver - BD81A76EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
6ch White LED Driver
BD81A76EFV-M
6ch White LED Driver BD81A76EFV-M
BD81A76EFV-M is a white LED driver with the capability of withstanding high input voltage (maximum 35 V). This driver has 6ch constant-current drivers in 1-chip, where each channel can draw up to 120 mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC converter is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100 Hz dimming function) is possible by PWM input. Features: AEC-Q100 Qualified(Grade 1) 6ch Current Driver for LED Drive Buck-Boost Current Mode DC/DC Converter Control DC/DC Converter Oscillation Frequency by External Synchronized Signal Spread Spectrum Function LSI Protection Function (UVLO, OVP, TSD, OCP, SCP) LED Abnormality Detection Function (Open/Short) VOUT Discharge Function (Buck-Boost Structure Limitation) Specifications: Common Standard: AEC-Q100 (Automotive Grade) Topology: Buck-Boost Number of Outputs: 6 Vin(Min.)[V]: 4.5 Vin(Max.)[V]: 35.0 Output Current(Max.)[mA]: 720.0 Vout(Max.)[V]: 40.0 Frequency(Max.)[MHz] : 2.2 Integrated FET: No Dimming: PWM Operating Temperature (Min.)[°C]: -40 Operating Temperature (Max.)[°C]: 125

BD81A76EFV-M is a white LED driver with the capability of withstanding high input voltage (maximum 35 V). This driver has 6ch constant-current drivers in 1-chip, where each channel can draw up to 120 mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC converter is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100 Hz dimming function) is possible by PWM input.

Features:

  • AEC-Q100 Qualified(Grade 1)
  • 6ch Current Driver for LED Drive
  • Buck-Boost Current Mode DC/DC Converter
  • Control DC/DC Converter Oscillation Frequency by External Synchronized Signal
  • Spread Spectrum Function
  • LSI Protection Function (UVLO, OVP, TSD, OCP, SCP)
  • LED Abnormality Detection Function (Open/Short)
  • VOUT Discharge Function (Buck-Boost Structure Limitation)

Specifications:

Common Standard: AEC-Q100 (Automotive Grade)

Topology: Buck-Boost

Number of Outputs: 6

Vin(Min.)[V]: 4.5

Vin(Max.)[V]: 35.0

Output Current(Max.)[mA]: 720.0

Vout(Max.)[V]: 40.0

Frequency(Max.)[MHz]: 2.2

Integrated FET: No

Dimming: PWM

Operating Temperature (Min.)[°C]: -40

Operating Temperature (Max.)[°C]: 125

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD81A76EFV-M
Product Name 6ch White LED Driver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details