ROHM Semiconductor GmbH 4ch White LED Driver with Buck-Boost BD81A44MUF-M

Description
BD81A44MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000:1 dimming function) is possible by PWM input.
Datasheet
Description
BD81A44MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000:1 dimming function) is possible by PWM input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ch White LED Driver with Buck-Boost - BD81A44MUF-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4ch White LED Driver with Buck-Boost
BD81A44MUF-M
4ch White LED Driver with Buck-Boost BD81A44MUF-M
BD81A44MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000:1 dimming function) is possible by PWM input.

BD81A44MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000:1 dimming function) is possible by PWM input.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category LED Drivers
Product Number BD81A44MUF-M
Product Name 4ch White LED Driver with Buck-Boost
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 40 volts
Output Voltage 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 5V LED Driver IC - 137-AAT3132ITP-T1 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
LED Drivers - A6277ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Driver IC - 137-IRS25401SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 16.6 volts
Number of Channels 1 #
Package Type Tube
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368343-NCR401UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
6 suppliers